3M Tape, 19.05Mm Dia, Tan, Pet Film; Adhesive Type 3M 5-9495MP-3/4

Description
TAPE, 19.05MM DIA, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 19.05MM DIA, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 19.05Mm Dia, Tan, Pet Film; Adhesive Type 3M - 99Y6909 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 19.05Mm Dia, Tan, Pet Film; Adhesive Type 3M
99Y6909
Tape, 19.05Mm Dia, Tan, Pet Film; Adhesive Type 3M 99Y6909
TAPE, 19.05MM DIA, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 19.05MM DIA, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6909
Product Name Tape, 19.05Mm Dia, Tan, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Aluminum Foil Discs - AF03750 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details