3M Double Coated Tape 9474LE is a tan, double-sided tape featuring a PET film backing and a total thickness of 6.7 mil (0.17 mm). It utilizes 3M's Laminating Adhesive 300LSE, which provides high bond strength to a variety of surfaces, including low surface energy plastics and lightly oiled surfaces. The tape is designed for applications such as bonding foam to powder-coated surfaces and lens bonding. The tape exhibits excellent adhesion properties, with adhesion values to stainless steel reaching up to 90 oz/in (9.9 N/cm) after 72 hours at room temperature. It maintains high bond strength under various environmental conditions, including high humidity and temperature cycling. The ideal application temperature range is between 70°F to 100°F (21°C to 38°C), and it is recommended to clean surfaces with solvents like isopropyl alcohol before application. This product is RoHS compliant and has a shelf life of two years when stored under recommended conditions. It is suitable for use in applications requiring reliable adhesion and durability.
TAPE, 101.6MM X 19.05MM, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:Paper; Tape Diameter - Metric:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y6912 |
| Product Name | Tape, 101.6Mm X 19.05Mm, Tan, Pet Film; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |