TAPE, 50.8MM X 19.05MM, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:Paper; Tape Length - Imperial:2"RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y6910 |
| Product Name | Tape, 50.8Mm X 19.05Mm, Tan, Pet Film; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |