3M Tape, 12.7Mm X 12.7Mm, Tan, Pet Film; Adhesive Type 3M 5-9495MP-1/2S

Description
TAPE, 12.7MM X 12.7MM, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:Paper; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet
Description
TAPE, 12.7MM X 12.7MM, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:Paper; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 12.7Mm X 12.7Mm, Tan, Pet Film; Adhesive Type 3M - 99Y6905 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm X 12.7Mm, Tan, Pet Film; Adhesive Type 3M
99Y6905
Tape, 12.7Mm X 12.7Mm, Tan, Pet Film; Adhesive Type 3M 99Y6905
TAPE, 12.7MM X 12.7MM, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:Paper; Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, 12.7MM X 12.7MM, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:Paper; Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6905
Product Name Tape, 12.7Mm X 12.7Mm, Tan, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Powder Peel Blue Discs - PB00562 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details