3M Tape, 12.7Mm Dia, Tan, Pet Film; Adhesive Type 3M 5-9495MP-1/2

Description
TAPE, 12.7MM DIA, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 12.7MM DIA, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 12.7Mm Dia, Tan, Pet Film; Adhesive Type 3M - 99Y6901 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm Dia, Tan, Pet Film; Adhesive Type 3M
99Y6901
Tape, 12.7Mm Dia, Tan, Pet Film; Adhesive Type 3M 99Y6901
TAPE, 12.7MM DIA, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 12.7MM DIA, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6901
Product Name Tape, 12.7Mm Dia, Tan, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Temp Acrylic Adhesive Tape - 200APS - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0020 inches (0.0508 mm)
Peel 2.88 lbs/in (5.03 N/cm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Industrial Grade Crepe Discs - LCD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Paper; Crepe
Temperature Resistance -17.78 to 107 C (0.0 to 225 F)
View Details