3M Tape, 50.8Mm X 19.05Mm, Pet Film, Tan; Adhesive Type 3M 5-9495LE-3/4-2R

Description
TAPE, 50.8MM X 19.05MM, PET FILM, TAN; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8MM X 19.05MM, PET FILM, TAN; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 19.05Mm, Pet Film, Tan; Adhesive Type 3M - 99Y4860 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 19.05Mm, Pet Film, Tan; Adhesive Type 3M
99Y4860
Tape, 50.8Mm X 19.05Mm, Pet Film, Tan; Adhesive Type 3M 99Y4860
TAPE, 50.8MM X 19.05MM, PET FILM, TAN; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 50.8MM X 19.05MM, PET FILM, TAN; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4860
Product Name Tape, 50.8Mm X 19.05Mm, Pet Film, Tan; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
E-Z Peel™ Discs - EZ00375 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Aluminum Foil Tape - Printed - 339 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0048 inches (0.1219 mm)
View Details