3M Tape, 76.2Mm Dia, Pet Film, Tan; Adhesive Type 3M 5-9495LE-1.5

Description
TAPE, 76.2MM DIA, PET FILM, TAN; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet
Description
TAPE, 76.2MM DIA, PET FILM, TAN; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2Mm Dia, Pet Film, Tan; Adhesive Type 3M - 99Y4850 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm Dia, Pet Film, Tan; Adhesive Type 3M
99Y4850
Tape, 76.2Mm Dia, Pet Film, Tan; Adhesive Type 3M 99Y4850
TAPE, 76.2MM DIA, PET FILM, TAN; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 76.2MM DIA, PET FILM, TAN; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4850
Product Name Tape, 76.2Mm Dia, Pet Film, Tan; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

All Service Jacket (ASJ)Sealing Tape - 428 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; All Service Jacket (ASJ)Sealing Tape
Backing Cloth / Fabric
Adhesive Aluminum/Cloth
View Details
KD11 Crepe Paper Tape - KD11-0125 - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details