3M Tape, 12.7Mm X 12.7Mm, Pet Film, Tan; Adhesive Type 3M 5-9495LE-1/2S

Description
TAPE, 12.7MM X 12.7MM, PET FILM, TAN; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet
Description
TAPE, 12.7MM X 12.7MM, PET FILM, TAN; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 12.7Mm X 12.7Mm, Pet Film, Tan; Adhesive Type 3M - 99Y4855 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm X 12.7Mm, Pet Film, Tan; Adhesive Type 3M
99Y4855
Tape, 12.7Mm X 12.7Mm, Pet Film, Tan; Adhesive Type 3M 99Y4855
TAPE, 12.7MM X 12.7MM, PET FILM, TAN; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 12.7MM X 12.7MM, PET FILM, TAN; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4855
Product Name Tape, 12.7Mm X 12.7Mm, Pet Film, Tan; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyethylene Surface Protection - 03001-028C - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details