3M Tape, 50.8Mm X 25.4Mm, Pet Film, Tan; Adhesive Type 3M 5-9495LE-1/2-3R

Description
TAPE, 50.8MM X 25.4MM, PET FILM, TAN; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8MM X 25.4MM, PET FILM, TAN; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 25.4Mm, Pet Film, Tan; Adhesive Type 3M - 99Y4854 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 25.4Mm, Pet Film, Tan; Adhesive Type 3M
99Y4854
Tape, 50.8Mm X 25.4Mm, Pet Film, Tan; Adhesive Type 3M 99Y4854
TAPE, 50.8MM X 25.4MM, PET FILM, TAN; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 50.8MM X 25.4MM, PET FILM, TAN; Adhesive Type:Laminating Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4854
Product Name Tape, 50.8Mm X 25.4Mm, Pet Film, Tan; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data