3M Tape, 19.05Mm Dia, Clear, Paper; Adhesive Type 3M 5-9472LE-3/4

Description
TAPE, 19.05MM DIA, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 19.05MM DIA, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 19.05Mm Dia, Clear, Paper; Adhesive Type 3M - 99Y6890 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 19.05Mm Dia, Clear, Paper; Adhesive Type 3M
99Y6890
Tape, 19.05Mm Dia, Clear, Paper; Adhesive Type 3M 99Y6890
TAPE, 19.05MM DIA, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:- RoHS Compliant: Yes

TAPE, 19.05MM DIA, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6890
Product Name Tape, 19.05Mm Dia, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details
High Tack Acrylic Adhesive Transfer - 1123 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0030 inches (0.0762 mm)
View Details
Anodizing Discs - AD00750 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details