3M Tape, 101.6Mm X 12.7Mm, Clear, Paper; Adhesive Type 3M 5-9472LE-1/2-4R

Description
TAPE, 101.6MM X 12.7MM, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 101.6MM X 12.7MM, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 101.6Mm X 12.7Mm, Clear, Paper; Adhesive Type 3M - 99Y6885 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 101.6Mm X 12.7Mm, Clear, Paper; Adhesive Type 3M
99Y6885
Tape, 101.6Mm X 12.7Mm, Clear, Paper; Adhesive Type 3M 99Y6885
TAPE, 101.6MM X 12.7MM, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:- RoHS Compliant: Yes

TAPE, 101.6MM X 12.7MM, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6885
Product Name Tape, 101.6Mm X 12.7Mm, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Colored Paper Tape - 256 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Colored Paper Tape
Backing Paper
Adhesive Flatback Paper
View Details
E-Z Peel™ Discs - EZ01375 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details