3M Tape, 19.05Mm Dia, Clear, Pet Film; Adhesive Type 3M 5-9088-3/4

Description
TAPE, 19.05MM DIA, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:8.3 mil (0.21 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet
Description
TAPE, 19.05MM DIA, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:8.3 mil (0.21 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 19.05Mm Dia, Clear, Pet Film; Adhesive Type 3M - 99Y4844 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 19.05Mm Dia, Clear, Pet Film; Adhesive Type 3M
99Y4844
Tape, 19.05Mm Dia, Clear, Pet Film; Adhesive Type 3M 99Y4844
TAPE, 19.05MM DIA, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:8.3 mil (0.21 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 19.05MM DIA, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:8.3 mil (0.21 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4844
Product Name Tape, 19.05Mm Dia, Clear, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Black & White Polyethylene Surface Protection - 03001-065B - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
E-Z Peel™ Discs - EZ02750 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details