3M Tape, 12.7Mm X 12.7Mm, Clear, Pet Film; Adhesive Type 3M 5-9088-1/2S

Description
TAPE, 12.7MM X 12.7MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:8.3 mil (0.21 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet
Description
TAPE, 12.7MM X 12.7MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:8.3 mil (0.21 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 12.7Mm X 12.7Mm, Clear, Pet Film; Adhesive Type 3M - 99Y4840 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm X 12.7Mm, Clear, Pet Film; Adhesive Type 3M
99Y4840
Tape, 12.7Mm X 12.7Mm, Clear, Pet Film; Adhesive Type 3M 99Y4840
TAPE, 12.7MM X 12.7MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:8.3 mil (0.21 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 12.7MM X 12.7MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:8.3 mil (0.21 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4840
Product Name Tape, 12.7Mm X 12.7Mm, Clear, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Double Coated Paper Tape - 410B - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Double Coated Paper Tape
Backing Paper
Adhesive Crepe Paper
View Details
Aluminum Foil Discs - AF01562 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details