3M Tape, 76.2Mm X 12.7Mm, Clear, Pet Film; Adhesive Type 3M 5-9088-1/2-3R

Description
TAPE, 76.2MM X 12.7MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:8.3 mil (0.21 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet
Description
TAPE, 76.2MM X 12.7MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:8.3 mil (0.21 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2Mm X 12.7Mm, Clear, Pet Film; Adhesive Type 3M - 99Y4838 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm X 12.7Mm, Clear, Pet Film; Adhesive Type 3M
99Y4838
Tape, 76.2Mm X 12.7Mm, Clear, Pet Film; Adhesive Type 3M 99Y4838
TAPE, 76.2MM X 12.7MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:8.3 mil (0.21 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 76.2MM X 12.7MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:8.3 mil (0.21 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4838
Product Name Tape, 76.2Mm X 12.7Mm, Clear, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Rubber Blasting Tape - BT100-2000 - Caplugs
Specs
Type Adhesive Tape
Width 2 inches (50.8 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details