RECLOSABLE FASTENER, 0.625"X5 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.625"; Fastener Width - Metric:15.88mm; Fastener Colour:Black; Cable Bundle Diameter Max:-; Roll Length:1.5m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hook and Loop Fasteners |
| Product Number | 99Y6916 |
| Product Name | Reclosable Fastener, 0.625x5 , Black; Fastener Length Imperial 3M |
| Width | 15.88 mm (0.6250 inches) |