3M Tape, 5.49M X 127Mm, Black, Polyester; Tape Type 3M 5-6-GM400

Description
TAPE, 5.49M X 127MM, BLACK, POLYESTER; Tape Type:Gripping; Adhesive Type:Pressure Sensitive Adhesive; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes
Datasheet
Description
TAPE, 5.49M X 127MM, BLACK, POLYESTER; Tape Type:Gripping; Adhesive Type:Pressure Sensitive Adhesive; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5.49M X 127Mm, Black, Polyester; Tape Type 3M - 99Y4829 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5.49M X 127Mm, Black, Polyester; Tape Type 3M
99Y4829
Tape, 5.49M X 127Mm, Black, Polyester; Tape Type 3M 99Y4829
TAPE, 5.49M X 127MM, BLACK, POLYESTER; Tape Type:Gripping; Adhesive Type:Pressure Sensitive Adhesive; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes

TAPE, 5.49M X 127MM, BLACK, POLYESTER; Tape Type:Gripping; Adhesive Type:Pressure Sensitive Adhesive; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4829
Product Name Tape, 5.49M X 127Mm, Black, Polyester; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
High Temp Acrylic Adhesive Tape - 200APS - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0020 inches (0.0508 mm)
Peel 2.88 lbs/in (5.03 N/cm)
View Details
E-Z Peel™ Discs - EZ02125 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details