3M Tape, 5.49M X 127Mm, Black, Nylon; Tape Type 3M 5-6-GM110

Description
TAPE, 5.49M X 127MM, BLACK, NYLON; Tape Type:Gripping; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m; Tape Width - Imperial:5"; Tape Width - Metric:127mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 5.49M X 127MM, BLACK, NYLON; Tape Type:Gripping; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m; Tape Width - Imperial:5"; Tape Width - Metric:127mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5.49M X 127Mm, Black, Nylon; Tape Type 3M - 99Y6875 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5.49M X 127Mm, Black, Nylon; Tape Type 3M
99Y6875
Tape, 5.49M X 127Mm, Black, Nylon; Tape Type 3M 99Y6875
TAPE, 5.49M X 127MM, BLACK, NYLON; Tape Type:Gripping; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m; Tape Width - Imperial:5"; Tape Width - Metric:127mm RoHS Compliant: Yes

TAPE, 5.49M X 127MM, BLACK, NYLON; Tape Type:Gripping; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m; Tape Width - Imperial:5"; Tape Width - Metric:127mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y6875
Product Name Tape, 5.49M X 127Mm, Black, Nylon; Tape Type 3M
Width 5 inches (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Sinter PTFE 25 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Clear Polyethylene Surface Protection - 03M00-048C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details