3M Tape, 76.2Mm X 25.4Mm, Black, Pe Film; Adhesive Type 3M 5-5962-1-3R

Description
TAPE, 76.2MM X 25.4MM, BLACK, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Black; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes
Datasheet
Description
TAPE, 76.2MM X 25.4MM, BLACK, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Black; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2Mm X 25.4Mm, Black, Pe Film; Adhesive Type 3M - 99Y4814 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm X 25.4Mm, Black, Pe Film; Adhesive Type 3M
99Y4814
Tape, 76.2Mm X 25.4Mm, Black, Pe Film; Adhesive Type 3M 99Y4814
TAPE, 76.2MM X 25.4MM, BLACK, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Black; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes

TAPE, 76.2MM X 25.4MM, BLACK, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Black; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4814
Product Name Tape, 76.2Mm X 25.4Mm, Black, Pe Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data