3M Tape, 50.8Mm Dia, Grey, Pe Film; Adhesive Type 3M 5-4991-2S

Description
TAPE, 50.8MM DIA, GREY, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:90 mil (2.3 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8MM DIA, GREY, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:90 mil (2.3 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm Dia, Grey, Pe Film; Adhesive Type 3M - 99Y4803 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm Dia, Grey, Pe Film; Adhesive Type 3M
99Y4803
Tape, 50.8Mm Dia, Grey, Pe Film; Adhesive Type 3M 99Y4803
TAPE, 50.8MM DIA, GREY, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:90 mil (2.3 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes

TAPE, 50.8MM DIA, GREY, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:90 mil (2.3 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4803
Product Name Tape, 50.8Mm Dia, Grey, Pe Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data