TAPE, 38.1MM DIA, GREY, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:90 mil (2.3 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y4791 |
| Product Name | Tape, 38.1Mm Dia, Grey, Pe Film; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |