The 3M,Ñ¢ VHB,Ñ¢ Tape, part number 99Y4795, features a double-sided foam construction with a total thickness of 90 mil (2.3 mm). It is designed for bonding applications that require high strength and durability, making it suitable for both interior and exterior use. The tape is made from a viscoelastic acrylic foam, which provides energy-absorbing and stress-relaxing properties. This product exhibits excellent adhesion to a wide range of substrates, including metals, glass, and various plastics, and is resistant to moisture and solvents. The tape is backed with a polyethylene film liner, facilitating easy application. It is RoHS compliant, ensuring it meets environmental standards. The recommended application temperature range is between 70°F to 100°F (21°C to 38°C), and optimal bond strength is achieved after 72 hours.
TAPE, 101.6MM X 25.4MM, GREY, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:90 mil (2.3 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y4795 |
| Product Name | Tape, 101.6Mm X 25.4Mm, Grey, Pe Film; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |