3M Tape, 50.8Mm X 12.7Mm, Grey, Pe Film; Adhesive Type 3M 5-4991-1/2-2R

Description
TAPE, 50.8MM X 12.7MM, GREY, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:90 mil (2.3 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8MM X 12.7MM, GREY, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:90 mil (2.3 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 12.7Mm, Grey, Pe Film; Adhesive Type 3M - 99Y4797 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 12.7Mm, Grey, Pe Film; Adhesive Type 3M
99Y4797
Tape, 50.8Mm X 12.7Mm, Grey, Pe Film; Adhesive Type 3M 99Y4797
TAPE, 50.8MM X 12.7MM, GREY, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:90 mil (2.3 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes

TAPE, 50.8MM X 12.7MM, GREY, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:90 mil (2.3 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4797
Product Name Tape, 50.8Mm X 12.7Mm, Grey, Pe Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Lithographers' Tape - 4156 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Lithographers' Tape
Adhesive Cellophane
Thickness 0.0024 inches (0.0610 mm)
View Details
Kwiky Dot™ Discs - KD00562 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details