3M Tape, 50.8Mm Dia, White, Pet Film; Adhesive Type 3M 5-4959-2S

Description
TAPE, 50.8MM DIA, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8MM DIA, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm Dia, White, Pet Film; Adhesive Type 3M - 99Y4784 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm Dia, White, Pet Film; Adhesive Type 3M
99Y4784
Tape, 50.8Mm Dia, White, Pet Film; Adhesive Type 3M 99Y4784
TAPE, 50.8MM DIA, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 50.8MM DIA, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4784
Product Name Tape, 50.8Mm Dia, White, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Polyester Tape - 2019M - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Double Coated Polyester Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Aluminum Foil Discs - AF015MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details