3M Tape, 38.1Mm Dia, White, Pet Film; Adhesive Type 3M 5-4959-1.5

Description
TAPE, 38.1MM DIA, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Description
TAPE, 38.1MM DIA, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape, part number 99Y4772, is a double-sided foam tape with a diameter of 38.1 mm and a total thickness of 120 mil (3.048 mm). It features an acrylic adhesive and is constructed with a PET (Polyester) film backing, providing durability and moisture resistance. This tape is suitable for a variety of bonding applications, both interior and exterior, and can replace traditional fasteners such as rivets and liquid adhesives. The viscoelastic nature of the acrylic foam allows for energy absorption and stress relaxation, enhancing its performance in demanding environments. The tape is RoHS compliant, making it suitable for use in applications requiring adherence to environmental standards.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape, part number 99Y4772, is a double-sided foam tape with a diameter of 38.1 mm and a total thickness of 120 mil (3.048 mm). It features an acrylic adhesive and is constructed with a PET (Polyester) film backing, providing durability and moisture resistance. This tape is suitable for a variety of bonding applications, both interior and exterior, and can replace traditional fasteners such as rivets and liquid adhesives. The viscoelastic nature of the acrylic foam allows for energy absorption and stress relaxation, enhancing its performance in demanding environments. The tape is RoHS compliant, making it suitable for use in applications requiring adherence to environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Tape, 38.1Mm Dia, White, Pet Film; Adhesive Type 3M - 99Y4772 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 38.1Mm Dia, White, Pet Film; Adhesive Type 3M
99Y4772
Tape, 38.1Mm Dia, White, Pet Film; Adhesive Type 3M 99Y4772
TAPE, 38.1MM DIA, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 38.1MM DIA, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4772
Product Name Tape, 38.1Mm Dia, White, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Foil Discs - AF020MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details