3M Tape, 12.7Mm Dia, White, Pet Film; Adhesive Type 3M 5-4959-1/2

Description
TAPE, 12.7MM DIA, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet
Description
TAPE, 12.7MM DIA, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 12.7Mm Dia, White, Pet Film; Adhesive Type 3M - 99Y4777 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm Dia, White, Pet Film; Adhesive Type 3M
99Y4777
Tape, 12.7Mm Dia, White, Pet Film; Adhesive Type 3M 99Y4777
TAPE, 12.7MM DIA, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 12.7MM DIA, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4777
Product Name Tape, 12.7Mm Dia, White, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data