3M Tape, 101.6Mm X 12.7Mm, White, Pet Film; Adhesive Type 3M 5-4959-1/2-4R

Description
TAPE, 101.6MM X 12.7MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet
Description
TAPE, 101.6MM X 12.7MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 101.6Mm X 12.7Mm, White, Pet Film; Adhesive Type 3M - 99Y4780 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 101.6Mm X 12.7Mm, White, Pet Film; Adhesive Type 3M
99Y4780
Tape, 101.6Mm X 12.7Mm, White, Pet Film; Adhesive Type 3M 99Y4780
TAPE, 101.6MM X 12.7MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 101.6MM X 12.7MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4780
Product Name Tape, 101.6Mm X 12.7Mm, White, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide Tape - 22-1250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
6.7 mil High Performance Masking Tape - 401+ - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details