3M Tape, 50.8Mm X 12.7Mm, White, Pet Film; Adhesive Type 3M 5-4959-1/2-2R

Description
TAPE, 50.8MM X 12.7MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8MM X 12.7MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 12.7Mm, White, Pet Film; Adhesive Type 3M - 99Y4778 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 12.7Mm, White, Pet Film; Adhesive Type 3M
99Y4778
Tape, 50.8Mm X 12.7Mm, White, Pet Film; Adhesive Type 3M 99Y4778
TAPE, 50.8MM X 12.7MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 50.8MM X 12.7MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4778
Product Name Tape, 50.8Mm X 12.7Mm, White, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details