3M Tape, 19.05Mm X 19.05Mm, Grey, Paper; Adhesive Type 3M 5-4941-3/4S

Description
TAPE, 19.05MM X 19.05MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Diameter - Imperial:-RoHS Compliant: Yes
Datasheet
Description
TAPE, 19.05MM X 19.05MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Diameter - Imperial:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 19.05Mm X 19.05Mm, Grey, Paper; Adhesive Type 3M - 99Y4770 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 19.05Mm X 19.05Mm, Grey, Paper; Adhesive Type 3M
99Y4770
Tape, 19.05Mm X 19.05Mm, Grey, Paper; Adhesive Type 3M 99Y4770
TAPE, 19.05MM X 19.05MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Diameter - Imperial:-RoHS Compliant: Yes

TAPE, 19.05MM X 19.05MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Diameter - Imperial:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4770
Product Name Tape, 19.05Mm X 19.05Mm, Grey, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data