3M Tape, 76.2Mm X 19.05Mm, Grey, Paper; Adhesive Type 3M 5-4941-3/4-3R

Description
TAPE, 76.2MM X 19.05MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Diameter - Metric:-RoHS Compliant: Yes
Datasheet
Description
TAPE, 76.2MM X 19.05MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Diameter - Metric:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2Mm X 19.05Mm, Grey, Paper; Adhesive Type 3M - 99Y4768 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm X 19.05Mm, Grey, Paper; Adhesive Type 3M
99Y4768
Tape, 76.2Mm X 19.05Mm, Grey, Paper; Adhesive Type 3M 99Y4768
TAPE, 76.2MM X 19.05MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Diameter - Metric:-RoHS Compliant: Yes

TAPE, 76.2MM X 19.05MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Diameter - Metric:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4768
Product Name Tape, 76.2Mm X 19.05Mm, Grey, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

E-Z Peel™ Discs - EZ04250 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details