3M Tape, 38.1Mm Dia, Grey, Paper; Adhesive Type 3M 5-4941-1.5

Description
TAPE, 38.1MM DIA, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes
Description
TAPE, 38.1MM DIA, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 38.1Mm Dia, Grey, Paper; Adhesive Type 3M - 99Y4753 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 38.1Mm Dia, Grey, Paper; Adhesive Type 3M
99Y4753
Tape, 38.1Mm Dia, Grey, Paper; Adhesive Type 3M 99Y4753
TAPE, 38.1MM DIA, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 38.1MM DIA, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4753
Product Name Tape, 38.1Mm Dia, Grey, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Double Coated Polyester Tape - 2019M - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Double Coated Polyester Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
E-Z Peel™ Discs - EZ00125 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details