3M Tape, 76.2Mm X 12.7Mm, Grey, Paper; Adhesive Type 3M 5-4941-1/2-3R

Description
TAPE, 76.2MM X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Length - Imperial:3"RoHS Compliant: Yes
Datasheet
Description
TAPE, 76.2MM X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Length - Imperial:3"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2Mm X 12.7Mm, Grey, Paper; Adhesive Type 3M - 99Y4760 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm X 12.7Mm, Grey, Paper; Adhesive Type 3M
99Y4760
Tape, 76.2Mm X 12.7Mm, Grey, Paper; Adhesive Type 3M 99Y4760
TAPE, 76.2MM X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Length - Imperial:3"RoHS Compliant: Yes

TAPE, 76.2MM X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Length - Imperial:3"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4760
Product Name Tape, 76.2Mm X 12.7Mm, Grey, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Polyimide Tape - 22-0375 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details