3M Tape 5-4936-3/4S

Description
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.75"" (19.05mm) 3/4"" X 0.75"" (19.05mm) 3/4"""
Request a Quote Datasheet
Description
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.75"" (19.05mm) 3/4"" X 0.75"" (19.05mm) 3/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M11130-ND - DigiKey
Thief River Falls, MN, United States
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.75"" (19.05mm) 3/4"" X 0.75"" (19.05mm) 3/4"""

"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.75"" (19.05mm) 3/4"" X 0.75"" (19.05mm) 3/4"""

Buy Now Datasheet
Tape, 19.05Mm X 19.05Mm, Grey, Paper; Adhesive Type 3M - 99Y4751 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 19.05Mm X 19.05Mm, Grey, Paper; Adhesive Type 3M
99Y4751
Tape, 19.05Mm X 19.05Mm, Grey, Paper; Adhesive Type 3M 99Y4751
TAPE, 19.05MM X 19.05MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Diameter - Imperial:-RoHS Compliant: Yes

TAPE, 19.05MM X 19.05MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Diameter - Imperial:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number 3M11130-ND 99Y4751
Product Name Tape Tape, 19.05Mm X 19.05Mm, Grey, Paper; Adhesive Type 3M
Type Double- Sided Adhesive Tape; Industrial Tape
Color Gray
Adhesive Acrylic Acrylic; Acrylic Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Cable Repair Tape - CX4204-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Anodizing Discs - AD021MM - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details