3M Tape 5-4936-3/4-4R

Description
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.75"" (19.05mm) 3/4"" X 4.00"" (101.60mm)"
Request a Quote Datasheet
Description
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.75"" (19.05mm) 3/4"" X 4.00"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M11147-ND - DigiKey
Thief River Falls, MN, United States
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.75"" (19.05mm) 3/4"" X 4.00"" (101.60mm)"

"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.75"" (19.05mm) 3/4"" X 4.00"" (101.60mm)"

Buy Now Datasheet
Tape, 101.6Mm X 19.05Mm, Grey, Paper; Adhesive Type 3M - 99Y4750 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 101.6Mm X 19.05Mm, Grey, Paper; Adhesive Type 3M
99Y4750
Tape, 101.6Mm X 19.05Mm, Grey, Paper; Adhesive Type 3M 99Y4750
TAPE, 101.6MM X 19.05MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Type:Double Sided RoHS Compliant: Yes

TAPE, 101.6MM X 19.05MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Type:Double Sided RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number 3M11147-ND 99Y4750
Product Name Tape Tape, 101.6Mm X 19.05Mm, Grey, Paper; Adhesive Type 3M
Type Double- Sided Adhesive Tape; Industrial Tape
Color Gray
Adhesive Acrylic Acrylic; Acrylic Adhesive
Carrier / Backing Foam
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Foam Tapes - 7336785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive Tape; Industrial Tape
Color Grey
Backing Foam; Silicone foam
View Details
KD11 Crepe Paper Tape - KD11-10MM - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details