3M Tape, 101.6Mm X 25.4Mm, Grey, Paper; Adhesive Type 3M 5-4936-1-4R

Description
TAPE, 101.6MM X 25.4MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:1"RoHS Compliant: Yes
Datasheet
Description
TAPE, 101.6MM X 25.4MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:1"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 101.6Mm X 25.4Mm, Grey, Paper; Adhesive Type 3M - 99Y4738 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 101.6Mm X 25.4Mm, Grey, Paper; Adhesive Type 3M
99Y4738
Tape, 101.6Mm X 25.4Mm, Grey, Paper; Adhesive Type 3M 99Y4738
TAPE, 101.6MM X 25.4MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:1"RoHS Compliant: Yes

TAPE, 101.6MM X 25.4MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:1"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4738
Product Name Tape, 101.6Mm X 25.4Mm, Grey, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508745-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
KD11 Crepe Paper Tape - KD11-0250 - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details