3M Tape, 101.6Mm X 12.7Mm, Grey, Paper; Adhesive Type 3M 5-4936-1/2-4R

Description
TAPE, 101.6MM X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Diameter - Metric:-RoHS Compliant: Yes
Datasheet
Description
TAPE, 101.6MM X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Diameter - Metric:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 101.6Mm X 12.7Mm, Grey, Paper; Adhesive Type 3M - 99Y4742 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 101.6Mm X 12.7Mm, Grey, Paper; Adhesive Type 3M
99Y4742
Tape, 101.6Mm X 12.7Mm, Grey, Paper; Adhesive Type 3M 99Y4742
TAPE, 101.6MM X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Diameter - Metric:-RoHS Compliant: Yes

TAPE, 101.6MM X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Diameter - Metric:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4742
Product Name Tape, 101.6Mm X 12.7Mm, Grey, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Clear Polyethylene Surface Protection - 03001-022C - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Aluminum Foil Discs - AF01937 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details