3M Tape, 76.2Mm X 19.05Mm, White, Paper; Adhesive Type 3M 5-4932-3/4-3R

Description
TAPE, 76.2MM X 19.05MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Type:Double SidedRoHS Compliant: Yes
Description
TAPE, 76.2MM X 19.05MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Type:Double SidedRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape, part number 99Y4730, is a double-sided foam tape designed for a variety of bonding applications. It features a white paper backing and an acrylic adhesive, providing strong adhesion to a range of substrates including metal, glass, and high surface energy plastics. The tape has a total thickness of 25 mil (0.635 mm) and is recognized for its durability, solvent resistance, and moisture resistance. It is suitable for both interior and exterior use, potentially replacing traditional fasteners like rivets and liquid adhesives. The tape is RoHS compliant and has a shelf life of 24 months when stored under recommended conditions. Proper surface preparation and application techniques are essential for optimal performance.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape, part number 99Y4730, is a double-sided foam tape designed for a variety of bonding applications. It features a white paper backing and an acrylic adhesive, providing strong adhesion to a range of substrates including metal, glass, and high surface energy plastics. The tape has a total thickness of 25 mil (0.635 mm) and is recognized for its durability, solvent resistance, and moisture resistance. It is suitable for both interior and exterior use, potentially replacing traditional fasteners like rivets and liquid adhesives. The tape is RoHS compliant and has a shelf life of 24 months when stored under recommended conditions. Proper surface preparation and application techniques are essential for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2Mm X 19.05Mm, White, Paper; Adhesive Type 3M - 99Y4730 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm X 19.05Mm, White, Paper; Adhesive Type 3M
99Y4730
Tape, 76.2Mm X 19.05Mm, White, Paper; Adhesive Type 3M 99Y4730
TAPE, 76.2MM X 19.05MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Type:Double SidedRoHS Compliant: Yes

TAPE, 76.2MM X 19.05MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Type:Double SidedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4730
Product Name Tape, 76.2Mm X 19.05Mm, White, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Premium Dead-Soft Foil with Butyl Adhesive - 360-45 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0450 inches (1.14 mm)
View Details
Powder Peel Blue Discs - PB03500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details