3M Tape, 101.6Mm X 12.7Mm, White, Paper; Adhesive Type 3M 5-4930-1/2-4R

Description
TAPE, 101.6MM X 12.7MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Type:Double SidedRoHS Compliant: Yes
Description
TAPE, 101.6MM X 12.7MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Type:Double SidedRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape, part number 99Y4704, is a double-sided foam tape designed for a variety of bonding applications. It features a white paper backing and an acrylic adhesive, providing strong adhesion to a wide range of substrates, including metal, glass, and high surface energy plastics. The tape has a total thickness of 0.635 mm (25 mil) and is recognized for its durability, moisture resistance, and ability to replace traditional fasteners such as rivets and welds. It is suitable for both interior and exterior use, making it versatile for different project requirements. The tape is RoHS compliant, ensuring it meets environmental standards. Proper surface preparation and application techniques are recommended to achieve optimal bond strength.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape, part number 99Y4704, is a double-sided foam tape designed for a variety of bonding applications. It features a white paper backing and an acrylic adhesive, providing strong adhesion to a wide range of substrates, including metal, glass, and high surface energy plastics. The tape has a total thickness of 0.635 mm (25 mil) and is recognized for its durability, moisture resistance, and ability to replace traditional fasteners such as rivets and welds. It is suitable for both interior and exterior use, making it versatile for different project requirements. The tape is RoHS compliant, ensuring it meets environmental standards. Proper surface preparation and application techniques are recommended to achieve optimal bond strength.

Suppliers

Company
Product
Description
Supplier Links
Tape, 101.6Mm X 12.7Mm, White, Paper; Adhesive Type 3M - 99Y4704 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 101.6Mm X 12.7Mm, White, Paper; Adhesive Type 3M
99Y4704
Tape, 101.6Mm X 12.7Mm, White, Paper; Adhesive Type 3M 99Y4704
TAPE, 101.6MM X 12.7MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Type:Double SidedRoHS Compliant: Yes

TAPE, 101.6MM X 12.7MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Type:Double SidedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4704
Product Name Tape, 101.6Mm X 12.7Mm, White, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Foil/Glass Tape - 2925-7 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric
Adhesive Aluminum/Cloth
View Details
Polyimide Discs - KP03750 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details