3M Tape, 50.8Mm X 12.7Mm, White, Paper; Adhesive Type 3M 5-4930-1/2-2R

Description
TAPE, 50.8MM X 12.7MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Type:Double Sided RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8MM X 12.7MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Type:Double Sided RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 12.7Mm, White, Paper; Adhesive Type 3M - 99Y4702 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 12.7Mm, White, Paper; Adhesive Type 3M
99Y4702
Tape, 50.8Mm X 12.7Mm, White, Paper; Adhesive Type 3M 99Y4702
TAPE, 50.8MM X 12.7MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Type:Double Sided RoHS Compliant: Yes

TAPE, 50.8MM X 12.7MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Type:Double Sided RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4702
Product Name Tape, 50.8Mm X 12.7Mm, White, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data