3M Tape, 25.4Mm X 25.4Mm, Paper, Grey; Adhesive Type 3M 5-4926-1S

Description
TAPE, 25.4MM X 25.4MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:1" RoHS Compliant: Yes
Description
TAPE, 25.4MM X 25.4MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape, part number 99Y4668, is a double-sided foam tape with a total thickness of 0.4 mm (15 mil). It features a grey paper backing and utilizes a multi-purpose acrylic adhesive, providing strong adhesion to a variety of substrates, including metals, glass, and plastics. The tape is designed for both interior and exterior bonding applications, offering excellent durability, moisture resistance, and the ability to replace traditional fasteners like rivets and welds. It is suitable for applications requiring good conformability and high shear strength. The tape is RoHS compliant and is available in a square form factor measuring 25.4 mm x 25.4 mm.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape, part number 99Y4668, is a double-sided foam tape with a total thickness of 0.4 mm (15 mil). It features a grey paper backing and utilizes a multi-purpose acrylic adhesive, providing strong adhesion to a variety of substrates, including metals, glass, and plastics. The tape is designed for both interior and exterior bonding applications, offering excellent durability, moisture resistance, and the ability to replace traditional fasteners like rivets and welds. It is suitable for applications requiring good conformability and high shear strength. The tape is RoHS compliant and is available in a square form factor measuring 25.4 mm x 25.4 mm.

Suppliers

Company
Product
Description
Supplier Links
Tape, 25.4Mm X 25.4Mm, Paper, Grey; Adhesive Type 3M - 99Y4668 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm X 25.4Mm, Paper, Grey; Adhesive Type 3M
99Y4668
Tape, 25.4Mm X 25.4Mm, Paper, Grey; Adhesive Type 3M 99Y4668
TAPE, 25.4MM X 25.4MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 25.4MM X 25.4MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4668
Product Name Tape, 25.4Mm X 25.4Mm, Paper, Grey; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
E-Z Peel™ Discs - EZ02375 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details