3M Tape, 25.4Mm Dia, Paper, Grey; Adhesive Type 3M 5-4926-1

Description
TAPE, 25.4MM DIA, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes
Description
TAPE, 25.4MM DIA, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 25.4Mm Dia, Paper, Grey; Adhesive Type 3M - 99Y4657 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm Dia, Paper, Grey; Adhesive Type 3M
99Y4657
Tape, 25.4Mm Dia, Paper, Grey; Adhesive Type 3M 99Y4657
TAPE, 25.4MM DIA, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 25.4MM DIA, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4657
Product Name Tape, 25.4Mm Dia, Paper, Grey; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Safety WalkT Medium Texture Anti-Slip Tape - 370 Safety - Budnick Converting, Inc.
Specs
Type Safety and Reflective Tape; Adhesive Tape; Industrial Tape
Thickness 0.0450 inches (1.14 mm)
View Details
Polyimide Tape - 22-80MM - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details