3M Tape, 101.6Mm X 25.4Mm, Paper, Grey; Adhesive Type 3M 5-4926-1-4R

Description
TAPE, 101.6MM X 25.4MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 101.6MM X 25.4MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 101.6Mm X 25.4Mm, Paper, Grey; Adhesive Type 3M - 99Y4662 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 101.6Mm X 25.4Mm, Paper, Grey; Adhesive Type 3M
99Y4662
Tape, 101.6Mm X 25.4Mm, Paper, Grey; Adhesive Type 3M 99Y4662
TAPE, 101.6MM X 25.4MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 101.6MM X 25.4MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4662
Product Name Tape, 101.6Mm X 25.4Mm, Paper, Grey; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508724-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Anodizing Discs - AD00125 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details