3M Tape, 76.2Mm X 25.4Mm, Paper, Grey; Adhesive Type 3M 5-4926-1-3R

Description
TAPE, 76.2MM X 25.4MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:1" RoHS Compliant: Yes
Description
TAPE, 76.2MM X 25.4MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:1" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2Mm X 25.4Mm, Paper, Grey; Adhesive Type 3M - 99Y4661 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm X 25.4Mm, Paper, Grey; Adhesive Type 3M
99Y4661
Tape, 76.2Mm X 25.4Mm, Paper, Grey; Adhesive Type 3M 99Y4661
TAPE, 76.2MM X 25.4MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 76.2MM X 25.4MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4661
Product Name Tape, 76.2Mm X 25.4Mm, Paper, Grey; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data