3M,Ñ¢ VHB,Ñ¢ Tape, part number 99Y4666, is a double-sided foam tape with a total thickness of 0.4 mm (15 mil) and a grey paper backing. It features a multi-purpose acrylic adhesive that provides strong adhesion to a variety of substrates, including metals, glass, and many plastics. The tape is designed for both interior and exterior bonding applications, offering excellent durability, moisture resistance, and the ability to replace traditional fasteners such as rivets and liquid adhesives. It is suitable for applications requiring good conformability and high shear strength. The tape is RoHS compliant, making it suitable for environmentally conscious projects.
TAPE, 101.6MM X 12.7MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:0.5"RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y4666 |
| Product Name | Tape, 101.6Mm X 12.7Mm, Paper, Grey; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |