3M Tape, 50.8Mm X 12.7Mm, Paper, Grey; Adhesive Type 3M 5-4926-1/2-2R

Description
TAPE, 50.8MM X 12.7MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8MM X 12.7MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 12.7Mm, Paper, Grey; Adhesive Type 3M - 99Y4664 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 12.7Mm, Paper, Grey; Adhesive Type 3M
99Y4664
Tape, 50.8Mm X 12.7Mm, Paper, Grey; Adhesive Type 3M 99Y4664
TAPE, 50.8MM X 12.7MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, 50.8MM X 12.7MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4664
Product Name Tape, 50.8Mm X 12.7Mm, Paper, Grey; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Clear Polyethylene Surface Protection - 03001-015C - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Kwiky Dot™ Discs - KD02375 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details