3M Tape, 101.6Mm X 19.05Mm,transparent; Adhesive Type 3M 5-4910-3/4-4R

Description
TAPE, 101.6MM X 19.05MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet
Description
TAPE, 101.6MM X 19.05MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 101.6Mm X 19.05Mm,transparent; Adhesive Type 3M - 99Y4655 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 101.6Mm X 19.05Mm,transparent; Adhesive Type 3M
99Y4655
Tape, 101.6Mm X 19.05Mm,transparent; Adhesive Type 3M 99Y4655
TAPE, 101.6MM X 19.05MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:0.75" RoHS Compliant: Yes

TAPE, 101.6MM X 19.05MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4655
Product Name Tape, 101.6Mm X 19.05Mm,transparent; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data