3M Tape, 76.2Mm X 19.05Mm,transparent; Adhesive Type 3M 5-4910-3/4-3R

Description
TAPE, 76.2MM X 19.05MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet
Description
TAPE, 76.2MM X 19.05MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2Mm X 19.05Mm,transparent; Adhesive Type 3M - 99Y4654 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm X 19.05Mm,transparent; Adhesive Type 3M
99Y4654
Tape, 76.2Mm X 19.05Mm,transparent; Adhesive Type 3M 99Y4654
TAPE, 76.2MM X 19.05MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:0.75" RoHS Compliant: Yes

TAPE, 76.2MM X 19.05MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4654
Product Name Tape, 76.2Mm X 19.05Mm,transparent; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Safety WalkT Fine Texture Anti-Slip Tape - 280 Safety - Budnick Converting, Inc.
Specs
Type Safety and Reflective Tape; Adhesive Tape; Industrial Tape
Thickness 0.0230 inches (0.5842 mm)
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details