3M Tape, 12.7Mm Dia, Transparent; Adhesive Type 3M 5-4910-1/2

Description
TAPE, 12.7MM DIA, TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 12.7MM DIA, TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 12.7Mm Dia, Transparent; Adhesive Type 3M - 99Y4644 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm Dia, Transparent; Adhesive Type 3M
99Y4644
Tape, 12.7Mm Dia, Transparent; Adhesive Type 3M 99Y4644
TAPE, 12.7MM DIA, TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 12.7MM DIA, TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4644
Product Name Tape, 12.7Mm Dia, Transparent; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Strip-N-Stick Silicone Sponge Tape - 200A.093 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Strip-N-Stick Silicone Sponge Tape
Backing Silicone
Adhesive Siliconized Sponge
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Powder Peel Blue Discs - PB04250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details