3M Tape, 25.4Mm X 25.4Mm, Pe Film, Clear; Adhesive Type 3M 5-4905-1S

Description
TAPE, 25.4MM X 25.4MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes
Datasheet
Description
TAPE, 25.4MM X 25.4MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 25.4Mm X 25.4Mm, Pe Film, Clear; Adhesive Type 3M - 99Y4630 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm X 25.4Mm, Pe Film, Clear; Adhesive Type 3M
99Y4630
Tape, 25.4Mm X 25.4Mm, Pe Film, Clear; Adhesive Type 3M 99Y4630
TAPE, 25.4MM X 25.4MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes

TAPE, 25.4MM X 25.4MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4630
Product Name Tape, 25.4Mm X 25.4Mm, Pe Film, Clear; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
High Temp Acrylic Adhesive Tape - 200APS - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0020 inches (0.0508 mm)
Peel 2.88 lbs/in (5.03 N/cm)
View Details
Kwiky Dot™ Discs - KD00656 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details