3M Tape, 101.6Mm X 12.7Mm, Pe Film, Clear; Adhesive Type 3M 5-4905-1/2-4R

Description
TAPE, 101.6MM X 12.7MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes
Datasheet
Description
TAPE, 101.6MM X 12.7MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 101.6Mm X 12.7Mm, Pe Film, Clear; Adhesive Type 3M - 99Y4628 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 101.6Mm X 12.7Mm, Pe Film, Clear; Adhesive Type 3M
99Y4628
Tape, 101.6Mm X 12.7Mm, Pe Film, Clear; Adhesive Type 3M 99Y4628
TAPE, 101.6MM X 12.7MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes

TAPE, 101.6MM X 12.7MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4628
Product Name Tape, 101.6Mm X 12.7Mm, Pe Film, Clear; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data