3M Tape, 76.2Mm X 12.7Mm, Pe Film, Clear; Adhesive Type 3M 5-4905-1/2-3R

Description
TAPE, 76.2MM X 12.7MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes
Datasheet
Description
TAPE, 76.2MM X 12.7MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2Mm X 12.7Mm, Pe Film, Clear; Adhesive Type 3M - 99Y4627 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm X 12.7Mm, Pe Film, Clear; Adhesive Type 3M
99Y4627
Tape, 76.2Mm X 12.7Mm, Pe Film, Clear; Adhesive Type 3M 99Y4627
TAPE, 76.2MM X 12.7MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes

TAPE, 76.2MM X 12.7MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4627
Product Name Tape, 76.2Mm X 12.7Mm, Pe Film, Clear; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
High Performance Specialty Temp Surface Protection - 2A829 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0020 inches (0.0508 mm)
Peel 0.1250 lbs/in (0.2189 N/cm)
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details